ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMM50S

Description
D-SUB CONNECTOR D*MM SERIES
Request a Quote Datasheet
Description
D-SUB CONNECTOR D*MM SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DDMM50S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMM50S
Connectors I/O - D-Sub & D-Ribbon DDMM50S
D-SUB CONNECTOR D*MM SERIES

D-SUB CONNECTOR D*MM SERIES

Buy Now
 - ITT Cannon DDMM50S - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F SOD G50 ZINC

DSUB 50F SOD G50 ZINC

Buy Now
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon - 82H6558 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon
82H6558
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon 82H6558
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*MM Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*MM Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM50S ITT Cannon DDMM50S 82H6558
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details