ITT Cannon
D-Sub Connectors
DDMM50PXA101
Description
DSUB 50M PCB STR G50 CAD
Request a Quote
Email Supplier
Description
DSUB 50M PCB STR G50 CAD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon DDMM50PXA101 |
DDMM50PXA101 |
|
Product Name
|
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
14 to 22 AWG
View Details
2 suppliers