ITT Cannon D-Sub Connectors DDMM50PE

Description
DSUB 50M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 50M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM50PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB STR G50 ZINC

DSUB 50M PCB STR G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMM50PE
D-Sub Connectors DDMM50PE
Connector

Connector

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 90B4095 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
90B4095
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 90B4095
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon - 73M8651 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
73M8651
Itt Cannon 73M8651
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM50PE DDMM50PE 90B4095 73M8651
Product Name D-Sub Connectors D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details