The D-Sub Connector, Plug, 50Pos (part number 01K4669) from Itt Cannon is designed for high reliability in various applications. It features 50 contacts of size 20, suitable for wire gauges ranging from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, the connector is durable and resistant to corrosion. The insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The right-angled solder contact type is made from copper alloy with a gold over nickel finish, ensuring reliable connectivity. The operating temperature range is from -55°C to +150°C, making it suitable for a wide variety of environments. The connector also passes a salt spray test for 48 hours, ensuring its robustness in harsh conditions.
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K4669 |
| Product Name | D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |