ITT Cannon D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon DDMM36W4SN

Description
COMBO 36W4F PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 36W4F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM36W4SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4F PCB STR G50 ZINC

COMBO 36W4F PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 47W9694 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
47W9694
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 47W9694
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM36W4SN 47W9694
Product Name D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details