ITT Cannon D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon DDMM36W4PE

Description
COMBO 36W4M PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 36W4M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM36W4PE - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB STR G50 ZINC

COMBO 36W4M PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 01K4645 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
01K4645
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 01K4645
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM36W4PE 01K4645
Product Name D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details