The D-Sub Comb Connector, Plug, DD-36W4, from ITT Cannon is designed for mixed layouts with a contact arrangement of 36W4, which includes 32 size 20 signal contacts and 4 size 8 power positions. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. Constructed with a steel shell finished in yellow chromate over zinc, the connector features a black thermoplastic insulator rated UL 94V-0. The contact type is solder pot, made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 10 milli Ohm max. It operates effectively within a temperature range of -55°C to +150°C and has passed a 48-hour salt spray test, making it suitable for various environmental conditions. The mounting method is through hole with a diameter of .120 inches (3.05 mm).
COMBO 36W4M SOD G50 ZINC
D-SUB PLUG 32#20 4#8 PIN
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D*M Series; Insert Arrangement:DD-36W4;
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDMM36W4P | DDMM36W4P | DDMM36W4P | 01C2771 |
| Product Name | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |