ITT Cannon D-Sub Connectors DDMM36H4PNA101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDMM36H4PNA101
D-Sub Connectors DDMM36H4PNA101
Connector

Connector

Buy Now
 - ITT Cannon DDMM36H4PNA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB STR G50 H CAD

COMBO 36W4M PCB STR G50 H CAD

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 71M2681 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
71M2681
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 71M2681
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM36H4PNA101 ITT Cannon DDMM36H4PNA101 71M2681
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products