ITT Cannon D-Sub Connectors DDMM24X7SJ

Description
COMBO 24W7F PCB RA G50 X ZINC
Request a Quote Datasheet
Description
COMBO 24W7F PCB RA G50 X ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDMM24X7SJ
D-Sub Connectors DDMM24X7SJ
COMBO 24W7F PCB RA G50 X ZINC

COMBO 24W7F PCB RA G50 X ZINC

Buy Now
 - ITT Cannon DDMM24X7SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F PCB RA G50 X ZINC

COMBO 24W7F PCB RA G50 X ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 70T3399 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
70T3399
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 70T3399
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM24X7SJ ITT Cannon DDMM24X7SJ 70T3399
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details