ITT Cannon D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon DDMM24W7SA197

Description
COMBO 24W7F SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 24W7F SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM24W7SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F SOD G50 TIN

COMBO 24W7F SOD G50 TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 01K4636 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
01K4636
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 01K4636
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM24W7SA197 01K4636
Product Name D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details