ITT Cannon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon DDMM24W7PX

Description
COMBO 24W7M PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 24W7M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM24W7PX - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB STR G50 ZINC

COMBO 24W7M PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4631 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4631
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4631
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM24W7PX 01K4631
Product Name D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details