ITT Cannon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon DDMM24W7PK

Description
COMBO 24W7M PCB RA G50 ZINC
Request a Quote
Description
COMBO 24W7M PCB RA G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DD-24W7, from the Combo D series by ITT Cannon, features a compact design that integrates multiple interconnect types into a single, fully shielded unit. This connector is suitable for applications requiring efficient space utilization and enhanced shielding against EMI/RFI interference. It supports video coaxial transmission (75 Ω), RF and telecom transmission (50 Ω), and power interconnects with a current rating of up to 40 A. The connector is designed for PCB mounting with options for vertical standoffs or 90° brackets, accommodating PC boards up to 3.2 mm thick. It includes pre-installed coaxial contacts for both 75 Ω and 50 Ω applications, as well as high voltage capabilities up to 2800 VAC. The materials used include carbon steel for the shell with various finishes, and gold over nickel for the contacts, ensuring durability and reliability in demanding environments. The temperature rating ranges from -55°C to 125°C, making it suitable for a wide range of operating conditions.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DD-24W7, from the Combo D series by ITT Cannon, features a compact design that integrates multiple interconnect types into a single, fully shielded unit. This connector is suitable for applications requiring efficient space utilization and enhanced shielding against EMI/RFI interference. It supports video coaxial transmission (75 Ω), RF and telecom transmission (50 Ω), and power interconnects with a current rating of up to 40 A. The connector is designed for PCB mounting with options for vertical standoffs or 90° brackets, accommodating PC boards up to 3.2 mm thick. It includes pre-installed coaxial contacts for both 75 Ω and 50 Ω applications, as well as high voltage capabilities up to 2800 VAC. The materials used include carbon steel for the shell with various finishes, and gold over nickel for the contacts, ensuring durability and reliability in demanding environments. The temperature rating ranges from -55°C to 125°C, making it suitable for a wide range of operating conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM24W7PK - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB RA G50 ZINC

COMBO 24W7M PCB RA G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4627 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4627
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4627
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM24W7PK 01K4627
Product Name D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data