ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMM24W7PD

Description
COMBO 24W7M SOS G50 ZINC PCB
Request a Quote Datasheet
Description
COMBO 24W7M SOS G50 ZINC PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DDMM24W7PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMM24W7PD
Connectors I/O - D-Sub & D-Ribbon DDMM24W7PD
COMBO 24W7M SOS G50 ZINC PCB

COMBO 24W7M SOS G50 ZINC PCB

Buy Now
 - ITT Cannon DDMM24W7PD - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB RA G50 ZINC

COMBO 24W7M PCB RA G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4625 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4625
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4625
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM24W7PD ITT Cannon DDMM24W7PD 01K4625
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details