ITT Cannon D-Sub Connectors DDMM24H7PNA101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDMM24H7PNA101
D-Sub Connectors DDMM24H7PNA101
Connector

Connector

Buy Now
 - ITT Cannon DDMM24H7PNA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB STR G50 H CAD

COMBO 24W7M PCB STR G50 H CAD

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 08N4124 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
08N4124
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 08N4124
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM24H7PNA101 ITT Cannon DDMM24H7PNA101 08N4124
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers