ITT Cannon D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon DDMK43W2S

Description
COMBO 43W2F SOD K GF ZINC
Request a Quote Datasheet
Description
COMBO 43W2F SOD K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMK43W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2F SOD K GF ZINC

COMBO 43W2F SOD K GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon - 01K4487 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
01K4487
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon 01K4487
D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMK43W2S 01K4487
Product Name D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details