The D Sub Connector, Plug, 50Pos (part number DDMG-50P-R-K87) from ITT Cannon is designed for high reliability in various applications. It features 50 contacts with a size of 20, suitable for wire gauges ranging from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm max. It is rated for 200 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +125°C, making it versatile for different environmental conditions. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT, UL 94V-0) in black. The connector includes right-angled PCB contacts made from copper alloy with a gold over nickel finish. Additional hardware includes a 90° metal bracket and fasteners for secure mounting. This connector is suitable for applications requiring robust performance and durability.
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 73R1651 |
| Product Name | D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |