ITT Cannon D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMF50SR

Description
DSUB 50F PCB RA F GF ZINC
Request a Quote Datasheet
Description
DSUB 50F PCB RA F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMF50SR - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB RA F GF ZINC

DSUB 50F PCB RA F GF ZINC

Buy Now
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 65W5599 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
65W5599
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 65W5599
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMF50SR 65W5599
Product Name D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers