ITT Cannon D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMF50SA197

Description
DSUB 50F SOD F GF TIN
Request a Quote Datasheet
Description
DSUB 50F SOD F GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMF50SA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F SOD F GF TIN

DSUB 50F SOD F GF TIN

Buy Now
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 85R0729 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
85R0729
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 85R0729
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMF50SA197 85R0729
Product Name D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details