ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMF36W4P

Description
COMBO 36W4M SOD F GF ZINC
Request a Quote Datasheet
Description
COMBO 36W4M SOD F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMF36W4P - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M SOD F GF ZINC

COMBO 36W4M SOD F GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDMF36W4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMF36W4P
Connectors I/O - D-Sub & D-Ribbon DDMF36W4P
COMBO 36W4M SOD F GF ZINC

COMBO 36W4M SOD F GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMF36W4P
D-Sub Connectors DDMF36W4P
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 01K4457 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
01K4457
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 01K4457
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMF36W4P DDMF36W4P DDMF36W4P 01K4457
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Subminiature High Density - 10090929-H156VLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
View Details
4 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details