ITT Cannon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDME50PZ

Description
DSUB 50M PCB STR E GF ZINC
Request a Quote Datasheet
Description
DSUB 50M PCB STR E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDME50PZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB STR E GF ZINC

DSUB 50M PCB STR E GF ZINC

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 73K7736 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
73K7736
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 73K7736
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDME50PZ 73K7736
Product Name D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details