ITT Cannon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDME50PMA101

Description
DSUB 50M PCB STR E GF CAD
Request a Quote Datasheet
Description
DSUB 50M PCB STR E GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDME50PMA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB STR E GF CAD

DSUB 50M PCB STR E GF CAD

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 34K3254 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
34K3254
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 34K3254
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDME50PMA101 34K3254
Product Name D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data