The Dsub 50M Ww3 E Gf Zinc Itt Cannon is a high-reliability D-Sub connector designed for various applications. It features 50 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 200 mating cycles. Constructed with a steel shell that has a yellow chromate finish over zinc, the connector is designed for durability. The insulator is made from thermoplastic (type PCT UL 94V-0) and is colored black. The contact material is a copper alloy with a gold over nickel finish, ensuring reliable connectivity. The operating temperature range is from -55°C to +125°C, and it has passed a 20-hour salt spray test, indicating good corrosion resistance. The connector includes a 4-40 clinchnut for secure mounting.
DSUB 50M WW3 E GF ZINC
DSUB 50M WW3 E GF ZINC
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDME50PF179A | 01K4441 |
| Product Name | Dsub 50M Ww3 E Gf Zinc Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |