ITT Cannon D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon DDME43W2P

Description
COMBO 43W2M SOD E GF ZINC
Request a Quote Datasheet
Description
COMBO 43W2M SOD E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDME43W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2M SOD E GF ZINC

COMBO 43W2M SOD E GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon - 01K4433 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
01K4433
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon 01K4433
D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDME43W2P 01K4433
Product Name D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data