ITT Cannon Product Range Itt Cannon DDME24H7NK127

Description
Product Range:-; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:-; No. of Power Positions:7; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:-; No. of Power Positions:7; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Itt Cannon - 01K4415 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Itt Cannon
01K4415
Product Range Itt Cannon 01K4415
Product Range:-; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:-; No. of Power Positions:7; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:-; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:-; No. of Power Positions:7; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4415
Product Name Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details