ITT Cannon D-Sub Connectors DDMD50PJK87

Description
DSUB 50M PCB RA D GF TIN
Request a Quote Datasheet
Description
DSUB 50M PCB RA D GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMD50PJK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB RA D GF TIN

DSUB 50M PCB RA D GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMD50PJK87
D-Sub Connectors DDMD50PJK87
DSUB 50M PCB RA D GF TIN

DSUB 50M PCB RA D GF TIN

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 01K4411 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
01K4411
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 01K4411
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMD50PJK87 DDMD50PJK87 01K4411
Product Name D-Sub Connectors D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details