ITT Cannon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDMD50P

Description
DSUB 50M SOD D GF ZINC
Request a Quote Datasheet
Description
DSUB 50M SOD D GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMD50P - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M SOD D GF ZINC

DSUB 50M SOD D GF ZINC

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 01K4407 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
01K4407
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 01K4407
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMD50P 01K4407
Product Name D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details