ITT Cannon D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon DDMD24X7SJA197

Description
COMBO 24W7F PCB RA D GF X TIN
Request a Quote
Description
COMBO 24W7F PCB RA D GF X TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DD-24W7, is a receptacle connector from the Combo D series by Cannon. It features a contact arrangement of 24 positions, consisting of 17 signal contacts and 7 power contacts. The connector supports wire gauge ranges from AWG 8 to 26 and has a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. It is designed for a mating cycle life of 50 cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the connector is built to endure operating temperatures from -55°C to +125°C. The insulator is made of thermoplastic material, UL 94V-0 rated, and is colored black. The connector utilizes a right-angle US footprint contact type with a gold flash finish for enhanced performance. It is mounted using a 90° metal bracket with 4-40 fasteners and screw locks. The product is RoHS compliant and has passed a 20-hour salt spray test, indicating its suitability for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DD-24W7, is a receptacle connector from the Combo D series by Cannon. It features a contact arrangement of 24 positions, consisting of 17 signal contacts and 7 power contacts. The connector supports wire gauge ranges from AWG 8 to 26 and has a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. It is designed for a mating cycle life of 50 cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the connector is built to endure operating temperatures from -55°C to +125°C. The insulator is made of thermoplastic material, UL 94V-0 rated, and is colored black. The connector utilizes a right-angle US footprint contact type with a gold flash finish for enhanced performance. It is mounted using a 90° metal bracket with 4-40 fasteners and screw locks. The product is RoHS compliant and has passed a 20-hour salt spray test, indicating its suitability for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMD24X7SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F PCB RA D GF X TIN

COMBO 24W7F PCB RA D GF X TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 81K1819 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
81K1819
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 81K1819
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:Combo D D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:Combo D D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMD24X7SJA197 81K1819
Product Name D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details