ITT Cannon D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon DDMC47C1SJA197

Description
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:Combo D D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:Combo D D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon - 39X9847 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon
39X9847
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon 39X9847
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:Combo D D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:Combo D D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X9847
Product Name D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details