ITT Cannon D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon DDMC43W2SJ

Description
COMBO 43W2F PCB RA C GF ZINC
Request a Quote
Description
COMBO 43W2F PCB RA C GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DDMC-43W2S-J, is designed for mixed layouts with a contact arrangement of 43W2, featuring 41 size 20 contacts and 2 empty size 8 cavities. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 50 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. Constructed with a steel shell finished in yellow chromate over zinc, the connector is equipped with a thermoplastic insulator rated UL 94V-0 in black. It utilizes a right-angle US footprint contact type made from copper alloy with a gold flash finish. The mounting method includes a 90° metal bracket with a 4-40 fastener and boardlock. The operating temperature range is from -55°C to +125°C, and it has passed a 20-hour salt spray test.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DDMC-43W2S-J, is designed for mixed layouts with a contact arrangement of 43W2, featuring 41 size 20 contacts and 2 empty size 8 cavities. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 50 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. Constructed with a steel shell finished in yellow chromate over zinc, the connector is equipped with a thermoplastic insulator rated UL 94V-0 in black. It utilizes a right-angle US footprint contact type made from copper alloy with a gold flash finish. The mounting method includes a 90° metal bracket with a 4-40 fastener and boardlock. The operating temperature range is from -55°C to +125°C, and it has passed a 20-hour salt spray test.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMC43W2SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2F PCB RA C GF ZINC

COMBO 43W2F PCB RA C GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon - 01K4390 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
01K4390
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon 01K4390
D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMC43W2SJ 01K4390
Product Name D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details