The D-Sub Comb Connector, part number DD-36W4, is designed for mixed layouts with a combination of signal and power contacts. It features 32 signal contacts of size 20 and 4 power contacts of size 8, accommodating wire gauges from AWG 8 to 26. The connector supports a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts, with a contact resistance of 10 milli Ohm maximum. This connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector employs a right-angle US footprint contact type and is mounted using a 90° metal bracket with a 4-40 fastener and boardlock.
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K4388 |
| Product Name | D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon |
| Connector Type | D-Sub Connector |