ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DDMC36W4SJ

Description
D-SUB RECP 32#20 4#8 SKT
Request a Quote Datasheet
Description
D-SUB RECP 32#20 4#8 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DDMC36W4SJ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DDMC36W4SJ
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DDMC36W4SJ
D-SUB RECP 32#20 4#8 SKT

D-SUB RECP 32#20 4#8 SKT

Buy Now
 - ITT Cannon DDMC36W4SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4F PCB RA C GF ZINC

COMBO 36W4F PCB RA C GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 01K4385 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
01K4385
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 01K4385
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMC36W4SJ ITT Cannon DDMC36W4SJ 01K4385
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details