ITT Cannon D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon DDMC36C4SJA197

Description
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 01K4381 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
01K4381
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 01K4381
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:Combo D D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site
D Sub Itt Cannon - 36P9784 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
36P9784
D Sub Itt Cannon 36P9784
D Sub

D Sub

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01K4381 36P9784
Product Name D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon D Sub Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers