ITT Cannon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon DDMC24W7PK87

Description
COMBO 24W7M SOD C GF TIN
Request a Quote Datasheet
Description
COMBO 24W7M SOD C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMC24W7PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M SOD C GF TIN

COMBO 24W7M SOD C GF TIN

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4378 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4378
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4378
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMC24W7PK87 01K4378
Product Name D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details