The ITT Cannon D Sub Combo Receptacle, part number 93F8923, features a 24-position configuration suitable for various applications, including commercial, industrial, military, and aerospace. This connector is designed with a metal body and utilizes through-hole termination, ensuring robust connectivity. It complies with RoHS standards, making it suitable for environmentally conscious projects. The insert arrangement is specified as DD-24W7, and it is dimensionally compatible with other connectors in the Combo D series. This product is ideal for engineers seeking a reliable interconnect solution for their designs.
COMBO 24W7F PCB RA C GF H TIN
COMBO 24W7F PCB RA C GF H TIN
CONNECTOR, D SUB COMBO, RECEPTACLE, 24 POSITION; Series:Combo D; Gender:Receptacle; No. of Contacts:24; Insert Arrangement:DD-24W7;
Connector,Hybrid D-Shell,PCB Mount,PLUG,17+7 Contacts,SKT,R ANGLE PC TAIL Terminal,#4-40 RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDMC24H7SJA197 | ITT Cannon DDMC24H7SJA197 | DDMC24H7SJA197 | 93F8923 | 01K4374 |
| Product Name | D-Sub Connectors | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | Connector, D Sub Combo, Receptacle, 24 Position; Series Itt Cannon | Connector,hybrid D-Shell,pcb Mount,plug,17+7 Contacts,skt,r Angle Pc Tail Terminal,#4-40 Rohs Compliant Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |