ITT Cannon D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMAY50SNM

Description
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 01K4321 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
01K4321
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 01K4321
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4321
Product Name D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
D-Subminiature High Density - 10111838-S444ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers