ITT Cannon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDMAY50PNM

Description
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 01K4314 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
01K4314
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 01K4314
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4314
Product Name D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details