ITT Cannon D - SUB, D - SHAPED connectors - DDMAR78P DDMAR78P

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785193-DDMAR78P Series: D*MA Packaging: Bulk Number of Positions: 78 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 4 Termination: Crimp Contact Finish: Gold Contact Form: Machined Wire Gauge: 22-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 5 (DD, D) High Density Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785193-DDMAR78P Series: D*MA Packaging: Bulk Number of Positions: 78 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 4 Termination: Crimp Contact Finish: Gold Contact Form: Machined Wire Gauge: 22-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 5 (DD, D) High Density Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - DDMAR78P - 785193-DDMAR78P - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DDMAR78P
785193-DDMAR78P
D - SUB, D - SHAPED connectors - DDMAR78P 785193-DDMAR78P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785193-DDMAR78P Series: D*MA Packaging: Bulk Number of Positions: 78 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 4 Termination: Crimp Contact Finish: Gold Contact Form: Machined Wire Gauge: 22-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 5 (DD, D) High Density Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 785193-DDMAR78P
Series: D*MA
Packaging: Bulk
Number of Positions: 78
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 4
Termination: Crimp
Contact Finish: Gold
Contact Form: Machined
Wire Gauge: 22-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Current Rating: 7.5A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Shell Size, Connector Layout: 5 (DD, D) High Density
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon - 01K4311 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
01K4311
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon 01K4311
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 785193-DDMAR78P 01K4311
Product Name D - SUB, D - SHAPED connectors - DDMAR78P Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details