ITT Cannon Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon DDMAMY78SA101FO

Description
DSUB 78F CRIMP LC Y CAD
Request a Quote Datasheet
Description
DSUB 78F CRIMP LC Y CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAMY78SA101FO - PEI-Genesis
Philadelphia, PA, United States
DSUB 78F CRIMP LC Y CAD

DSUB 78F CRIMP LC Y CAD

Buy Now
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon - 83X1751 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
83X1751
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon 83X1751
HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAMY78SA101FO 83X1751
Product Name Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details