The HD D Sub Connector, Receptacle, 78Pos (part number DDMAMY-78S-A101) is designed for high reliability with crimp termination. It accommodates wire gauges ranging from AWG 20 to 28 for standard applications and AWG 22 to 28 for high-density configurations. The connector features a contact arrangement of 78 contacts of size 22 and is rated for a maximum current of 7.5 A. It can withstand a dielectric voltage of 1000 VAC at sea level and has a contact resistance of up to 10 milli Ohm. The operating temperature range is from -55°C to +150°C, ensuring versatility in various environments. The shell is made of carbon steel with cadmium plating, while the insulator is thermoplastic (PCT) rated UL 94V-0 in black. This connector is suitable for applications requiring durability and performance, with a mating cycle rating of 500.
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K4277 |
| Product Name | Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |