ITT Cannon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDMAMT50PA101

Description
DSUB 50M CRIMP T G50 CAD
Request a Quote Datasheet
Description
DSUB 50M CRIMP T G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAMT50PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M CRIMP T G50 CAD

DSUB 50M CRIMP T G50 CAD

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 31M2022 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
31M2022
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 31M2022
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAMT50PA101 31M2022
Product Name D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1499SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Crimp On Pin
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details