The D Sub Connector, Receptacle, 50Pos (part number 01K4258) from ITT Cannon is designed for applications requiring a robust and versatile interconnect solution. This connector features a total of 50 contacts and is suitable for crimp termination. It is constructed with a brass body and is compliant with RoHS standards. The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a maximum contact resistance of 55 millivolts at 7.5 A. It also offers a dielectric withstanding voltage of 1250 VAC at sea level. The connector is compatible with both 75 Ω and 50 Ω coaxial applications, making it versatile for video, RF, and telecom transmission. It can handle high power interconnects up to 40 A and high voltage applications up to 2800 VAC. The design includes options for vertical standoffs or 90° brackets, and it can accommodate PCB thicknesses up to 3.2 mm. The connector assembly utilizes materials such as carbon steel and copper alloy, with finishes including tin-nickel and gold over nickel for enhanced durability and conductivity. This product is ideal for engineers looking for a reliable and flexible connector solution for various electronic applications.
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K4258 |
| Product Name | D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |