ITT Cannon Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon DDMAM78SNMF0

Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon - 01K4308 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
01K4308
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon 01K4308
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K4308
Product Name Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details