ITT Cannon Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon DDMAM78SNM

Description
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon - 01K4306 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon
01K4306
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon 01K4306
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4306
Product Name Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data