ITT Cannon Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DDMAM78PK87

Description
D SUB D*M SZ 78 #22 Crimp Pins
Request a Quote Datasheet
Description
D SUB D*M SZ 78 #22 Crimp Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - DDMAM78PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
DDMAM78PK87
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DDMAM78PK87
D SUB D*M SZ 78 #22 Crimp Pins

D SUB D*M SZ 78 #22 Crimp Pins

Buy Now
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon - 01K4298 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
01K4298
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon 01K4298
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DDMAM78PK87 01K4298
Product Name Connectors I/O D-Sub & D-Ribbon Contacts, Crimp Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details