ITT Cannon Hd D-Sub Shell, Plug, Size Dd, Ss; No. Of Positions Itt Cannon DDMAM78PF225F0

Description
HD D-SUB SHELL, PLUG, SIZE DD, SS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DD, SS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Dd, Ss; No. Of Positions Itt Cannon - 73R1646 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Dd, Ss; No. Of Positions Itt Cannon
73R1646
Hd D-Sub Shell, Plug, Size Dd, Ss; No. Of Positions Itt Cannon 73R1646
HD D-SUB SHELL, PLUG, SIZE DD, SS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

HD D-SUB SHELL, PLUG, SIZE DD, SS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R1646
Product Name Hd D-Sub Shell, Plug, Size Dd, Ss; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details