ITT Cannon Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon DDMAM78PF0

Description
DSUB 78M CRIMP LC ZINC
Request a Quote Datasheet
Description
DSUB 78M CRIMP LC ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAM78PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 78M CRIMP LC ZINC

DSUB 78M CRIMP LC ZINC

Buy Now
Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon - 07C9100 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
07C9100
Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon 07C9100
HD D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAM78PF0 07C9100
Product Name Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data