ITT Cannon D-Sub Shell, Receptacle, Size Dd, Brass; No. Of Positions Itt Cannon DDMAM50SNMBK47F0

Description
D-SUB SHELL, RECEPTACLE, SIZE DD, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, RECEPTACLE, SIZE DD, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size Dd, Brass; No. Of Positions Itt Cannon - 49K9316 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dd, Brass; No. Of Positions Itt Cannon
49K9316
D-Sub Shell, Receptacle, Size Dd, Brass; No. Of Positions Itt Cannon 49K9316
D-SUB SHELL, RECEPTACLE, SIZE DD, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB SHELL, RECEPTACLE, SIZE DD, BRASS; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49K9316
Product Name D-Sub Shell, Receptacle, Size Dd, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details