The D Sub Connector, Standard, 50 Position, Plug (part number DDMAM-50P-F225) is designed for high reliability with crimp termination. It accommodates wire gauges ranging from AWG 20 to 28 for standard applications and AWG 22 to 28 for high-density configurations. The connector features a contact arrangement of 50 contacts size 20 and is rated for a maximum current of 7.5 A. It can withstand a dielectric voltage of 1000 VAC at sea level and has a contact resistance of 10 milli Ohm maximum. Constructed with a passivated stainless steel shell and a thermoplastic insulator (type PCT UL 94V-0) in black, this connector is suitable for a wide operating temperature range of -55°C to +150°C. It has been tested for 48 hours of salt spray resistance, ensuring durability in harsh environments. The connector is designed for 500 mating cycles, making it a robust choice for various applications.
DSUB 50M CRIMP G50 SS
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDMAM50PF225 | 73R1644 |
| Product Name | D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |