ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMAM50PA101

Description
DSUB 50M CRIMP G50 CAD
Request a Quote Datasheet
Description
DSUB 50M CRIMP G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAM50PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M CRIMP G50 CAD

DSUB 50M CRIMP G50 CAD

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDMAM50PA101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMAM50PA101
Connectors I/O - D-Sub & D-Ribbon DDMAM50PA101
DSUB 50 M CRIMP G50 CAD

DSUB 50 M CRIMP G50 CAD

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 68H9862 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
68H9862
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 68H9862
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAM50PA101 DDMAM50PA101 68H9862
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details