ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMAM50P

Description
DSUB 50M CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 50M CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAM50P - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M CRIMP G50 ZINC

DSUB 50M CRIMP G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDMAM50P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMAM50P
Connectors I/O - D-Sub & D-Ribbon DDMAM50P
D-SUB Plug 50C Pin

D-SUB Plug 50C Pin

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 18C5668 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
18C5668
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 18C5668
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAM50P DDMAM50P 18C5668
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y28M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers